Texas Instruments Standard Linear and Logic Ic, Ldo Volt Reg, 3.3V, 1A, D2-Pak-5; Output Type Texas Instruments TPS79633KTTT

Description
IC, LDO VOLT REG, 3.3V, 1A, D2-PAK-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV; No. of Pins:5Pins RoHS Compliant: Yes
Description
IC, LDO VOLT REG, 3.3V, 1A, D2-PAK-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV; No. of Pins:5Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 3.3V, 1A, D2-Pak-5; Output Type Texas Instruments - 86W6366 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 3.3V, 1A, D2-Pak-5; Output Type Texas Instruments
86W6366
Ic, Ldo Volt Reg, 3.3V, 1A, D2-Pak-5; Output Type Texas Instruments 86W6366
IC, LDO VOLT REG, 3.3V, 1A, D2-PAK-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV; No. of Pins:5Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 3.3V, 1A, D2-PAK-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 86W6366
Product Name Ic, Ldo Volt Reg, 3.3V, 1A, D2-Pak-5; Output Type Texas Instruments
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details