V REG LDO 1A 3.0V, 79630, SOT-223-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH8262 |
| Product Name | V Reg Ldo 1A 3.0V, 79630, Sot-223-6; Output Type Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts |