Single Output LDO, 1.0A, Fixed(2.8V), Low Noise, High PSRR 8-SON -40 to 85
Fixed Positive LDO Regulator, 2.8V, 0.09V Dropout, BICMOS, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 124176-TPS79628DRBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.052V @ 250mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 2.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.9V @ 250mA
Operating Supply Current: 385μA
PSRR: 59dB to 42dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Ultralow-Noise, High PSRR, Fast, RF, 1-A Low-Dropout Linear Regulators 8-SON -40 to 85 Product overview: TPS79628DRBR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79628DRBR can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 1A 8SON
IC REG LINEAR 2.8V 1A 8SON
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS79628DRBR | TPS79628DRBR | TPS79628DRBR-ND | 124176-TPS79628DRBR | 776-TPS79628DRBR | TPS79628DRBR | TPS79628DRBR |
| Product Name | TPS79628 Single Output LDO, 1.0A, Fixed(2.8V), Low Noise, High PSRR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS79628DRBR | Low-Power Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,SON,SOT-223 | Other; SOLCC8 | Other; 8-VDFN Exposed Pad | Other; 8-SON (3x3) | Other; SON | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts |