Single Output LDO, 1.0A, Fixed(2.5V), Low Noise, High PSRR 5-DDPAK/TO-263
Ultralow-Noise, High PSRR, Fast, RF, 1-A Low-Dropout Linear Regulators 5-DDPAK/TO-263 Product overview: TPS79625KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79625KTTRG3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1113443-TPS79625KTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 385μA
PSRR: 59dB to 42dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79625KTTRG3 | 699-TPS79625KTTRG3 | 1113443-TPS79625KTTRG3 |
| Product Name | TPS79625 Single Output LDO, 1.0A, Fixed(2.5V), Low Noise, High PSRR | Low-Power LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS79625KTTRG3 |
| Regulator Type | Low Dropout | Low Dropout | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed |
| Package Type | Other; SOT-223,DDPAK/TO-263 | Other; TO-263-6 | DPAK; TO-263; Other; DDPAK/TO-263-5 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | |
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts |