Single Output LDO, 1.0A, Fixed(2.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Fixed Positive LDO Regulator, 2.5V, BICMOS, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 900995-TPS79625DCQG4
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6
Package: Tube
Package: SOT-223-6
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: TPS796
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 78
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
2.5V 1A LDO Regulator, Low Noise, High PSRR, SOT-223 Product overview: TPS79625DCQG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79625DCQG4 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6
IC REG LINEAR 2.5V 1A SOT223-6
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS79625DCQG4 | TPS79625DCQG4 | 900995-TPS79625DCQG4 | 776-TPS79625DCQG4 | TPS79625DCQG4-ND | TPS79625DCQG4 |
| Product Name | TPS79625 Single Output LDO, 1.0A, Fixed(2.5V), Low Noise, High PSRR | PMIC - PMIC - Voltage Regulators - Linear - TPS79625DCQG4 | 2.5V 1A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-223,DDPAK/TO-263 | Other; SOT-223-5 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223-6 | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts |