Texas Instruments TPS79618 Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR TPS79618KTTTG3

Description
Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR 5-DDPAK/TO-263 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79618 Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR - TPS79618KTTTG3 - Texas Instruments
Dallas, TX, United States
TPS79618 Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR
TPS79618KTTTG3
TPS79618 Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR TPS79618KTTTG3
Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR 5-DDPAK/TO-263 -40 to 125

Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR 5-DDPAK/TO-263 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79618KTTTG3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79618KTTTG3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79618KTTTG3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A DDPAK/TO-263-5

Buy Now Datasheet
Singapore, Singapore
1.8V 1A LDO Voltage Regulator IC
776-TPS79618KTTTG3
1.8V 1A LDO Voltage Regulator IC 776-TPS79618KTTTG3
1.8V 1A LDO Regulator, 220mV Dropout, 42dB PSRR, TO-263 Product overview: TPS79618KTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79618KTTTG3 can be used for catalog matching and distributor lookup.

1.8V 1A LDO Regulator, 220mV Dropout, 42dB PSRR, TO-263 Product overview: TPS79618KTTTG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79618KTTTG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79618KTTTG3 - 798223-TPS79618KTTTG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79618KTTTG3
798223-TPS79618KTTTG3
PMIC - PMIC - Voltage Regulators - Linear - TPS79618KTTTG3 798223-TPS79618KTTTG3
Manufacturer: Texas Instruments Win Source Part Number: 798223-TPS79618KTTTG 3 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: TPS79618 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 385μA PSRR: 59dB ~ 42dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: DDPAK/TO-263-5 Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): RT9183H-18CM5; RT9183H-18PM5; RT9183L-18PM5; RT9183L-18CM5; Introduction Date: April 01, 2007 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 798223-TPS79618KTTTG3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: TPS79618
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 385μA
PSRR: 59dB ~ 42dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: DDPAK/TO-263-5
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): RT9183H-18CM5; RT9183H-18PM5; RT9183L-18PM5; RT9183L-18CM5;
Introduction Date: April 01, 2007
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79618KTTTG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79618KTTTG3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79618KTTTG3
IC REG LIN 1.8V 1A DDPAK/TO263-5

IC REG LIN 1.8V 1A DDPAK/TO263-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS79618KTTTG3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79618KTTTG3
PMIC - Voltage Regulators - Linear TPS79618KTTTG3
IC REG LIN 1.8V 1A DDPAK/TO263-5

IC REG LIN 1.8V 1A DDPAK/TO263-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79618KTTTG3 TPS79618KTTTG3-ND 776-TPS79618KTTTG3 798223-TPS79618KTTTG3 TPS79618KTTTG3 TPS79618KTTTG3
Product Name TPS79618 Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79618KTTTG3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; DDPAK/TO-263,SOT-223 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263-6 DPAK; TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ21080YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24166RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24261MRGET - 142705-BQ24261MRGET - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24100RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details