Texas Instruments TPS79618 Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR TPS79618KTTRG3

Description
Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR 5-DDPAK/TO-263
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR 5-DDPAK/TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79618 Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR - TPS79618KTTRG3 - Texas Instruments
Dallas, TX, United States
TPS79618 Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR
TPS79618KTTRG3
TPS79618 Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR TPS79618KTTRG3
Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR 5-DDPAK/TO-263

Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR 5-DDPAK/TO-263

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79618KTTRG3 - 1113440-TPS79618KTTRG3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79618KTTRG3
1113440-TPS79618KTTRG3
PMIC - PMIC - Voltage Regulators - Linear - TPS79618KTTRG3 1113440-TPS79618KTTRG3
Manufacturer: Texas Instruments Win Source Part Number: 1113440-TPS79618KTTR G3 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DDPAK/TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 385μA PSRR: 59dB to 42dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113440-TPS79618KTTRG3
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 385μA
PSRR: 59dB to 42dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1A 1.8V LDO Voltage Regulator IC
699-TPS79618KTTRG3
1A 1.8V LDO Voltage Regulator IC 699-TPS79618KTTRG3
1A LDO 1.8V Fixed Output, Low Noise, High PSRR, TO-263 Product overview: TPS79618KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79618KTTRG3 can be used for catalog matching and distributor lookup.

1A LDO 1.8V Fixed Output, Low Noise, High PSRR, TO-263 Product overview: TPS79618KTTRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.8V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79618KTTRG3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS79618KTTRG3 1113440-TPS79618KTTRG3 699-TPS79618KTTRG3
Product Name TPS79618 Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR PMIC - PMIC - Voltage Regulators - Linear - TPS79618KTTRG3 1A 1.8V LDO Voltage Regulator IC
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 DPAK; TO-263; Other; DDPAK/TO-263-5 Other; TO-263-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data