Texas Instruments TPS79618 Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR TPS79618DCQRG4

Description
Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79618 Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR - TPS79618DCQRG4 - Texas Instruments
Dallas, TX, United States
TPS79618 Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR
TPS79618DCQRG4
TPS79618 Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR TPS79618DCQRG4
Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79618DCQRG4 - 1113438-TPS79618DCQRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79618DCQRG4
1113438-TPS79618DCQRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79618DCQRG4 1113438-TPS79618DCQRG4
Manufacturer: Texas Instruments Win Source Part Number: 1113438-TPS79618DCQR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 385μA PSRR: 59dB to 42dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113438-TPS79618DCQRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 385μA
PSRR: 59dB to 42dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1A 1.8V 5.5V LDO Voltage Regulator IC
776-TPS79618DCQRG4
1A 1.8V 5.5V LDO Voltage Regulator IC 776-TPS79618DCQRG4
1A 1.8V LDO Regulator, 2.7-5.5V In, SOT-223-6 Product overview: TPS79618DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.8V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79618DCQRG4 can be used for catalog matching and distributor lookup.

1A 1.8V LDO Regulator, 2.7-5.5V In, SOT-223-6 Product overview: TPS79618DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 1.8V, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 1.8V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79618DCQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79618DCQRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79618DCQRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79618DCQRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-6

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79618DCQRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79618DCQRG4
PMIC - Voltage Regulators - Linear TPS79618DCQRG4
IC REG LINEAR 1.8V 1A SOT223-6

IC REG LINEAR 1.8V 1A SOT223-6

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79618DCQRG4 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79618DCQRG4
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79618DCQRG4
IC REG LINEAR 1.8V 1A SOT223-6

IC REG LINEAR 1.8V 1A SOT223-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79618DCQRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79618DCQRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79618DCQRG4
IC REG LINEAR 1.8V 1A SOT223-6

IC REG LINEAR 1.8V 1A SOT223-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79618DCQRG4
LDO Voltage Regulators TPS79618DCQRG4
LDO Voltage Regulators High PSRR Fast RF High-Enable 1A

LDO Voltage Regulators High PSRR Fast RF High-Enable 1A

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79618DCQRG4 1113438-TPS79618DCQRG4 776-TPS79618DCQRG4 TPS79618DCQRG4-ND TPS79618DCQRG4 TPS79618DCQRG4 TPS79618DCQRG4 TPS79618DCQRG4
Product Name TPS79618 Single Output LDO, 1.0A, Fixed(1.8V), Low Noise, High PSRR PMIC - PMIC - Voltage Regulators - Linear - TPS79618DCQRG4 1A 1.8V 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; DDPAK/TO-263,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24296MRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24064DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2000TSN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
TSSOP Power Management IC - 713-BQ20Z45DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers