Texas Instruments TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR TPS79601DRBTG4

Description
Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 8-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 8-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR - TPS79601DRBTG4 - Texas Instruments
Dallas, TX, United States
TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR
TPS79601DRBTG4
TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR TPS79601DRBTG4
Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 8-SON -40 to 125

Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 8-SON -40 to 125

Buy Now Datasheet
Singapore, Singapore
1A 5.5V LDO Voltage Regulator IC
776-TPS79601DRBTG4
1A 5.5V LDO Voltage Regulator IC 776-TPS79601DRBTG4
1A LDO Regulator, 5.5V Max, Adj Output, 200mV Dropout, 8-SON Product overview: TPS79601DRBTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79601DRBTG4 can be used for catalog matching and distributor lookup.

1A LDO Regulator, 5.5V Max, Adj Output, 200mV Dropout, 8-SON Product overview: TPS79601DRBTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79601DRBTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79601DRBTG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79601DRBTG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79601DRBTG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79601DRBTG4 - 798222-TPS79601DRBTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79601DRBTG4
798222-TPS79601DRBTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79601DRBTG4 798222-TPS79601DRBTG4
Manufacturer: Texas Instruments Win Source Part Number: 798222-TPS79601DRBTG 4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-VDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Configuration: Positive Output Current: 1A Family Name: TPS79601 Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 385μA PSRR: 59dB ~ 42dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: 8-SON (3x3) Output Voltage MAX: 5.5V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX8902BETA-T; MAX8902BETA+T; MAX8902BETA; MAX8902BESA; Introduction Date: October 13, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798222-TPS79601DRBTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 1A
Family Name: TPS79601
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 385μA
PSRR: 59dB ~ 42dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 8-SON (3x3)
Output Voltage MAX: 5.5V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX8902BETA-T; MAX8902BETA+T; MAX8902BETA; MAX8902BESA;
Introduction Date: October 13, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79601DRBTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79601DRBTG4
PMIC - Voltage Regulators - Linear TPS79601DRBTG4
IC REG LINEAR POS ADJ 1A 8SON

IC REG LINEAR POS ADJ 1A 8SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79601DRBTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79601DRBTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79601DRBTG4
IC REG LINEAR POS ADJ 1A 8SON

IC REG LINEAR POS ADJ 1A 8SON

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79601DRBTG4
LDO Voltage Regulators TPS79601DRBTG4
LDO Voltage Regulators Sgl Output LDO 1.0A Adj

LDO Voltage Regulators Sgl Output LDO 1.0A Adj

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79601DRBTG4 776-TPS79601DRBTG4 TPS79601DRBTG4-ND 798222-TPS79601DRBTG4 TPS79601DRBTG4 TPS79601DRBTG4 TPS79601DRBTG4
Product Name TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 1A 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS79601DRBTG4 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; DDPAK/TO-263,SON,SOT-223 Other; VSON Other; 8-VDFN Exposed Pad Other; 8-VDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 5.4 volts 5.5 volts 1.2 to 5.5 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data