LDO, ADJ, 1.2V-5.5V, 1A, WSON-8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:1A; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH6192 |
| Product Name | Ldo, Adj, 1.2V-5.5V, 1A, Wson-8; Output Type Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts |