Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 8-SON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1273621-TPS79601DRBT
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 59dB ~ 42dB (100Hz ~ 100kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: TPS79601
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 5.5V
Current - Quiescent (Iq): 385μA
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SON (3x3)
1A LDO, 5.5V Adj, 2% Acc, 200mV Dropout, 8-SON Product overview: TPS79601DRBT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79601DRBT can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A 8SON
IC REG LINEAR POS ADJ 1A 8SON
LDO Voltage Regulators Sgl Output LDO 1.0A Adj Lo Noise
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79601DRBT | 1273621-TPS79601DRBT | 296-29080-2-ND | 776-TPS79601DRBT | TPS79601DRBT | TPS79601DRBT | TPS79601DRBT |
| Product Name | TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR | PMIC - PMIC - Voltage Regulators - Linear - TPS79601DRBT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A 5.5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,SON,SOT-223 | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; SON | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.2 to 5.4 volts | 5.5 volts | 1.2 to 5.5 volts | 5.5 volts | 1.2 volts |