1-A, LOW-DROPOUT VOLTAGE REGULAT
1-A, LOW-DROPOUT VOLTAGE REGULAT
1-A, LOW-DROPOUT VOLTAGE REGULAT
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 296-TPS79601DRBRM3DKR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 8-VDFN Exposed Pad |
| Special Features | Input Overcurrent Protection |