Texas Instruments TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR TPS79601DCQRG4

Description
Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR - TPS79601DCQRG4 - Texas Instruments
Dallas, TX, United States
TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR
TPS79601DCQRG4
TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR TPS79601DCQRG4
Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79601DCQRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79601DCQRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79601DCQRG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79601DCQRG4 - 1113433-TPS79601DCQRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79601DCQRG4
1113433-TPS79601DCQRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79601DCQRG4 1113433-TPS79601DCQRG4
Manufacturer: Texas Instruments Win Source Part Number: 1113433-TPS79601DCQR G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 385μA PSRR: 59dB to 42dB (100Hz to 100kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in RF Communications, Signal Processing, Audio, Consumer Electronics, Communications & Networking, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1113433-TPS79601DCQRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 385μA
PSRR: 59dB to 42dB (100Hz to 100kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in RF Communications, Signal Processing, Audio, Consumer Electronics, Communications & Networking, Portable Devices

Buy Now Datasheet
Singapore, Singapore
1A 5.5V LDO Voltage Regulator IC
776-TPS79601DCQRG4
1A 5.5V LDO Voltage Regulator IC 776-TPS79601DCQRG4
1A LDO, 5.5V, 200mV Dropout, SOT-223-6 Product overview: TPS79601DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79601DCQRG4 can be used for catalog matching and distributor lookup.

1A LDO, 5.5V, 200mV Dropout, SOT-223-6 Product overview: TPS79601DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79601DCQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79601DCQRG4 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79601DCQRG4
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79601DCQRG4
IC REG LINEAR POS ADJ 1A SOT223

IC REG LINEAR POS ADJ 1A SOT223

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS79601DCQRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79601DCQRG4
PMIC - Voltage Regulators - Linear TPS79601DCQRG4
IC REG LINEAR POS ADJ 1A SOT223

IC REG LINEAR POS ADJ 1A SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79601DCQRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79601DCQRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79601DCQRG4
IC REG LINEAR POS ADJ 1A SOT223

IC REG LINEAR POS ADJ 1A SOT223

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS79601DCQRG4 TPS79601DCQRG4-ND 1113433-TPS79601DCQRG4 776-TPS79601DCQRG4 TPS79601DCQRG4 TPS79601DCQRG4 TPS79601DCQRG4
Product Name TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS79601DCQRG4 1A 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SON,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 5.4 volts 1.2 to 5.5 volts 1.2 volts 5.5 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ25628RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25175YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details