Texas Instruments Standard Linear and Logic Ldo, Adj, 1.225V To 5.5V, 1A, Sot-223-6; Output Type Texas Instruments TPS79601DCQR

Description
LDO, ADJ, 1.225V TO 5.5V, 1A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.225V; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes
Description
LDO, ADJ, 1.225V TO 5.5V, 1A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.225V; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.225V To 5.5V, 1A, Sot-223-6; Output Type Texas Instruments - 28AH6191 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.225V To 5.5V, 1A, Sot-223-6; Output Type Texas Instruments
28AH6191
Ldo, Adj, 1.225V To 5.5V, 1A, Sot-223-6; Output Type Texas Instruments 28AH6191
LDO, ADJ, 1.225V TO 5.5V, 1A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.225V; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes

LDO, ADJ, 1.225V TO 5.5V, 1A, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.225V; Adjustable Output Voltage Max:5.5V; Output RoHS Compliant: Yes

Supplier's Site
Adjustable Ldo Voltage Regulator, 1.2V To 5.5V, Sot-223-6; Output Type Texas Instruments - 02E7271 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.2V To 5.5V, Sot-223-6; Output Type Texas Instruments
02E7271
Adjustable Ldo Voltage Regulator, 1.2V To 5.5V, Sot-223-6; Output Type Texas Instruments 02E7271
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 5.5V, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 5.5V, SOT-223-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH6191 02E7271
Product Name Ldo, Adj, 1.225V To 5.5V, 1A, Sot-223-6; Output Type Texas Instruments Adjustable Ldo Voltage Regulator, 1.2V To 5.5V, Sot-223-6; Output Type Texas Instruments
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details