Texas Instruments TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR TPS79601DCQG4

Description
Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR - TPS79601DCQG4 - Texas Instruments
Dallas, TX, United States
TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR
TPS79601DCQG4
TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR TPS79601DCQG4
Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79601DCQG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79601DCQG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79601DCQG4-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79601DCQG4 - 750304-TPS79601DCQG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79601DCQG4
750304-TPS79601DCQG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79601DCQG4 750304-TPS79601DCQG4
Manufacturer: Texas Instruments Win Source Part Number: 750304-TPS79601DCQG4 Packaging: Tube Mounting Style: SMD Output Type: Adjustable Control Features: Enable Output Current: 1A Categories: Integrated Circuits Supplier Device Package: SOT-223-6 Temperature Range - Operating: -40°C ~ 125°C PSRR: 59dB ~ 42dB (100Hz ~ 100kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: SOT-223-6 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: TPS79601 Manufacturer Pack Quantity: 78 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 5.5V Current - Quiescent (Iq): 385μA

Manufacturer: Texas Instruments
Win Source Part Number: 750304-TPS79601DCQG4
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: SOT-223-6
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 59dB ~ 42dB (100Hz ~ 100kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: SOT-223-6
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: TPS79601
Manufacturer Pack Quantity: 78
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 5.5V
Current - Quiescent (Iq): 385μA

Buy Now
Singapore, Singapore
1A 5.5V LDO Voltage Regulator IC
776-TPS79601DCQG4
1A 5.5V LDO Voltage Regulator IC 776-TPS79601DCQG4
1A LDO, Adj Output, 2.7-5.5V In, SOT-223-6 Product overview: TPS79601DCQG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79601DCQG4 can be used for catalog matching and distributor lookup.

1A LDO, Adj Output, 2.7-5.5V In, SOT-223-6 Product overview: TPS79601DCQG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79601DCQG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79601DCQG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79601DCQG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79601DCQG4
IC REG LINEAR POS ADJ 1A SOT223

IC REG LINEAR POS ADJ 1A SOT223

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79601DCQG4
LDO Voltage Regulators TPS79601DCQG4
LDO Voltage Regulators High PSRR Fast RF High-Enable 1A

LDO Voltage Regulators High PSRR Fast RF High-Enable 1A

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79601DCQG4 TPS79601DCQG4-ND 750304-TPS79601DCQG4 776-TPS79601DCQG4 TPS79601DCQG4 TPS79601DCQG4
Product Name TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS79601DCQG4 1A 5.5V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SON,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.2 to 5.4 volts 1.2 to 5.5 volts 5.5 volts 5.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data