Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR 6-SOT-223 -40 to 125
1A Adjust. LDO V.Regulator, TPS79601DCQ
1A Adjust. LDO V.Regulator, TPS79601DCQ
1A Adjust. LDO V.Regulator, TPS79601DCQ
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223-6
1A LDO Regulator, 5.5V Max, 2% Acc, SOT-223 Product overview: TPS79601DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79601DCQ can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A SOT223
LDO Voltage Regulators High PSRR Fast RF High-Enable 1A
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79601DCQ | 6201912 | 6201912P | 296-27107-5-ND | 776-TPS79601DCQ | TPS79601DCQ | TPS79601DCQ |
| Product Name | TPS79601 Single Output LDO, 1.0A, Adj.(1.2 to 5.5V), Low Noise, High PSRR | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1A 5.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; DDPAK/TO-263,SON,SOT-223 | Other; Sot-223 | Other; SOT-223 | Other; SOT-223-6 | Other; SOT-223 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | |||||
| Output Voltage | 1.2 to 5.4 volts | 1.2 to 5.5 volts | 5.5 volts | 1.2 volts |