LINEAR VOLTAGE REGULATOR; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
FIXED POSITIVE LDO REGULATOR, 3.3V, 0.16V DROPOUT, BICMOS, SOT-223 6 PIN. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 28AH6190 | 16691080 |
| Product Name | Linear Voltage Regulator; Output Type Texas Instruments | Voltage Regulator |
| Input Voltage | 2.7 to 5.5 volts |