Texas Instruments TPS79518 Single Output LDO, 500mA, Fixed(1.8V), Low Noise, High PSRR TPS79518DCQRG4

Description
Single Output LDO, 500mA, Fixed(1.8V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(1.8V), Low Noise, High PSRR 6-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79518 Single Output LDO, 500mA, Fixed(1.8V), Low Noise, High PSRR - TPS79518DCQRG4 - Texas Instruments
Dallas, TX, United States
TPS79518 Single Output LDO, 500mA, Fixed(1.8V), Low Noise, High PSRR
TPS79518DCQRG4
TPS79518 Single Output LDO, 500mA, Fixed(1.8V), Low Noise, High PSRR TPS79518DCQRG4
Single Output LDO, 500mA, Fixed(1.8V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Single Output LDO, 500mA, Fixed(1.8V), Low Noise, High PSRR 6-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.8V 500mA LDO Voltage Regulator IC
776-TPS79518DCQRG4
Low-Power 1.8V 500mA LDO Voltage Regulator IC 776-TPS79518DCQRG4
1.8V 500mA LDO, Ultralow Noise, High PSRR, SOT-223 Product overview: TPS79518DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.8V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.8V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79518DCQRG4 can be used for catalog matching and distributor lookup.

1.8V 500mA LDO, Ultralow Noise, High PSRR, SOT-223 Product overview: TPS79518DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.8V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.8V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79518DCQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79518DCQRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79518DCQRG4-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79518DCQRG4-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79518DCQRG4 - 081795-TPS79518DCQRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79518DCQRG4
081795-TPS79518DCQRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79518DCQRG4 081795-TPS79518DCQRG4
Manufacturer: Texas Instruments Win Source Part Number: 081795-TPS79518DCQRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 385μA PSRR: 59dB to 39dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Audio, Communications & Networking, Wireless, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 081795-TPS79518DCQRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 385μA
PSRR: 59dB to 39dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Audio, Communications & Networking, Wireless, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79518DCQRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79518DCQRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79518DCQRG4
IC REG LIN 1.8V 500MA SOT223-6

IC REG LIN 1.8V 500MA SOT223-6

Supplier's Site
PMIC - Voltage Regulators - Linear - TPS79518DCQRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79518DCQRG4
PMIC - Voltage Regulators - Linear TPS79518DCQRG4
IC REG LIN 1.8V 500MA SOT223-6

IC REG LIN 1.8V 500MA SOT223-6

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79518DCQRG4 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79518DCQRG4
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79518DCQRG4
IC REG LIN 1.8V 500MA SOT223-6

IC REG LIN 1.8V 500MA SOT223-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79518DCQRG4 776-TPS79518DCQRG4 TPS79518DCQRG4-ND 081795-TPS79518DCQRG4 TPS79518DCQRG4 TPS79518DCQRG4 TPS79518DCQRG4
Product Name TPS79518 Single Output LDO, 500mA, Fixed(1.8V), Low Noise, High PSRR Low-Power 1.8V 500mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS79518DCQRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Standard Low Dropout
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data