Texas Instruments TPS79516 Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR TPS79516DCQRG4

Description
Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR 6-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR 6-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79516 Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR - TPS79516DCQRG4 - Texas Instruments
Dallas, TX, United States
TPS79516 Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR
TPS79516DCQRG4
TPS79516 Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR TPS79516DCQRG4
Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR 6-SOT-223

Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR 6-SOT-223

Buy Now Datasheet
Singapore, Singapore
1.6V 500mA 5.5V LDO Voltage Regulator IC
699-TPS79516DCQRG4
1.6V 500mA 5.5V LDO Voltage Regulator IC 699-TPS79516DCQRG4
1.6V 500mA LDO Regulator, 2.7-5.5V In, SOT-223-6 Product overview: TPS79516DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.6V, 500mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6V, 500mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79516DCQRG4 can be used for catalog matching and distributor lookup.

1.6V 500mA LDO Regulator, 2.7-5.5V In, SOT-223-6 Product overview: TPS79516DCQRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.6V, 500mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6V, 500mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79516DCQRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS79516DCQRG4 - 055976-TPS79516DCQRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79516DCQRG4
055976-TPS79516DCQRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79516DCQRG4 055976-TPS79516DCQRG4
Manufacturer: Texas Instruments Win Source Part Number: 055976-TPS79516DCQRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Output Voltage: 1.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.6V Operating Supply Current: 385μA PSRR: 59dB to 39dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055976-TPS79516DCQRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Output Voltage: 1.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.6V
Operating Supply Current: 385μA
PSRR: 59dB to 39dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79516DCQRG4
LDO Voltage Regulators TPS79516DCQRG4
LDO Voltage Regulators High PSRR Fast RF High-Enable 500mA

LDO Voltage Regulators High PSRR Fast RF High-Enable 500mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79516DCQRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79516DCQRG4
PMIC - Voltage Regulators - Linear TPS79516DCQRG4
IC REG LIN 1.6V 500MA SOT223-6

IC REG LIN 1.6V 500MA SOT223-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79516DCQRG4 699-TPS79516DCQRG4 055976-TPS79516DCQRG4 TPS79516DCQRG4 TPS79516DCQRG4
Product Name TPS79516 Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR 1.6V 500mA 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79516DCQRG4 LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.6 volts 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data