Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR 6-SOT-223
IC REG LIN 1.6V 500MA SOT223-6
| Texas Instruments | Utmel Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS79516DCQG4 | 815-TPS79516DCQG4 |
| Product Name | TPS79516 Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR | IC REG LIN 1.6V 500MA SOT223-6 |
| Regulator Type | Low Dropout | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; SOT-223 | Other; SOT-223 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | |
| Output Voltage | 1.6 volts |