Texas Instruments TPS79516 Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR TPS79516DCQ

Description
Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR 6-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR 6-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79516 Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR - TPS79516DCQ - Texas Instruments
Dallas, TX, United States
TPS79516 Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR
TPS79516DCQ
TPS79516 Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR TPS79516DCQ
Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR 6-SOT-223

Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR 6-SOT-223

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-34654-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-34654-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-34654-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223-6

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-TPS79516DCQ
Voltage Regulator IC 776-TPS79516DCQ
500-mA, low-dropout voltage regulator with enable 6-SOT-223 -40 to 125 Product overview: TPS79516DCQ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79516DCQ can be used for catalog matching and distributor lookup.

500-mA, low-dropout voltage regulator with enable 6-SOT-223 -40 to 125 Product overview: TPS79516DCQ from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79516DCQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79516DCQ - 1273613-TPS79516DCQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79516DCQ
1273613-TPS79516DCQ
PMIC - PMIC - Voltage Regulators - Linear - TPS79516DCQ 1273613-TPS79516DCQ
Manufacturer: Texas Instruments Win Source Part Number: 1273613-TPS79516DCQ Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: SOT-223-6 Temperature Range - Operating: -40°C ~ 125°C PSRR: 59dB ~ 39dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-6 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: TPS79516 Manufacturer Pack Quantity: 78 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 1.6V Voltage - Input (Maximum): 5.5V Current - Quiescent (Iq): 385μA

Manufacturer: Texas Instruments
Win Source Part Number: 1273613-TPS79516DCQ
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: SOT-223-6
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 59dB ~ 39dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: TPS79516
Manufacturer Pack Quantity: 78
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.6V
Voltage - Input (Maximum): 5.5V
Current - Quiescent (Iq): 385μA

Buy Now
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79516DCQ
LDO Voltage Regulators TPS79516DCQ
LDO Voltage Regulators High PSRR Fast RF High-Enable 500mA

LDO Voltage Regulators High PSRR Fast RF High-Enable 500mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79516DCQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79516DCQ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79516DCQ
IC REG LIN 1.6V 500MA SOT223-6

IC REG LIN 1.6V 500MA SOT223-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS79516DCQ 296-34654-5-ND 776-TPS79516DCQ 1273613-TPS79516DCQ TPS79516DCQ TPS79516DCQ
Product Name TPS79516 Single Output LDO, 500mA, Fixed(1.6V), Low Noise, High PSRR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79516DCQ LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.6 volts 1.6 volts 1.6 volts 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data