Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Low Noise, High PSRR 8-SON
Manufacturer: Texas Instruments
Win Source Part Number: 1113428-TPS79501DRBT
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 385μA
PSRR: 59dB to 39dB (100Hz to 100kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SON (3x3)
500mA LDO, 5.5V Adj, 110mV Dropout, 2% Acc, SON Product overview: TPS79501DRBT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79501DRBT can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 500MA 8SON
LDO Voltage Regulators Sgl Output LDO 500mA Adj. 1.2 to 5.5V
IC REG LINEAR POS ADJ 500MA 8SON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS79501DRBT | 1113428-TPS79501DRBT | 296-27103-6-ND | 776-TPS79501DRBT | TPS79501DRBT | TPS79501DRBT | TPS79501DRBT |
| Product Name | TPS79501 Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Low Noise, High PSRR | PMIC - PMIC - Voltage Regulators - Linear - TPS79501DRBT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500mA 5.5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SON,SOT-223 | Other; 8-SON (3x3) | Other; 8-VDFN Exposed Pad | Other; SON | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.2 to 5.4 volts | 1.2 volts | 1.2 to 5.5 volts | 5.5 volts | 1.2 volts |