LDO, 500MA, ADJ, 8-SON; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:500mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0796 |
| Product Name | Ldo, 500Ma, Adj, 8-Son; Output Type Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts |