LDO, ADJ, 1.2V- 5.5V, 0.5A, SON-8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:500mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0795 |
| Product Name | Ldo, Adj, 1.2V5.5V, 0.5A, Son-8; Output Type Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts |