Manufacturer: Texas Instruments
Win Source Part Number: 792561-TPS79501DRBEV
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 1.8V, 2.5V, 2.8V, 3.3V
Voltage - Input: 2.7 V ~ 5.5 V
Supplied Contents: Board(s)
Output Current: 500mA
Utilized IC / Part: TPS79501
Family Name: TPS79501
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Adjustable
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
EVAL MODULE FOR TPS79501 1 - Single 1.8V 2.5V 2.8V 3.3V 500mA 2.7 ~ 5.5 V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS79501
TPS79501 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
EVAL MODULE FOR TPS79501
Power Management IC Development Tools Eval Mod for TPS79501
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 792561-TPS79501DRBEVM | TPS79501DRBEVM | 296-TPS79501DRBEVM-ND | TPS79501DRBEVM | TPS79501DRBEVM |
| Product Name | Evaluation Boards - Linear Voltage Regulators - TPS79501DRBEVM | EVAL MODULE FOR TPS79501 1 - Single 1.8V 2.5V 2.8V 3.3V 500mA 2.7 ~ 5.5 V Positive Adjustable -40¦C ~ 125¦C Fully Populated Board TPS79501 | Linear Voltage Regulator Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board |