Texas Instruments TPS79501 Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Low Noise, High PSRR TPS79501DCQR

Description
Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Low Noise, High PSRR 6-SOT-223
Request a Quote Datasheet
Description
Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Low Noise, High PSRR 6-SOT-223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79501 Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Low Noise, High PSRR - TPS79501DCQR - Texas Instruments
Dallas, TX, United States
TPS79501 Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Low Noise, High PSRR
TPS79501DCQR
TPS79501 Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Low Noise, High PSRR TPS79501DCQR
Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Low Noise, High PSRR 6-SOT-223

Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Low Noise, High PSRR 6-SOT-223

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79501DCQR - 026904-TPS79501DCQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79501DCQR
026904-TPS79501DCQR
PMIC - PMIC - Voltage Regulators - Linear - TPS79501DCQR 026904-TPS79501DCQR
Manufacturer: Texas Instruments Win Source Part Number: 026904-TPS79501DCQR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 500mA Family Name: TPS79501 Output Voltage: 1.2 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 385μA PSRR: 59dB to 39dB (100Hz to 100kHz) Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): MAX8902BESA; SP6205ER-L; MAX8902BETA; Introduction Date: October 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026904-TPS79501DCQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Family Name: TPS79501
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 385μA
PSRR: 59dB to 39dB (100Hz to 100kHz)
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): MAX8902BESA; SP6205ER-L; MAX8902BETA;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13806-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13806-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13806-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13806-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13806-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13806-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-6

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-13806-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-13806-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-13806-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-6

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-223-6

Buy Now Datasheet
Singapore, Singapore
500mA 5.5V LDO Voltage Regulator IC
776-TPS79501DCQR
500mA 5.5V LDO Voltage Regulator IC 776-TPS79501DCQR
500mA LDO, 5.5V In/Out, 105mV Dropout, SOT-223 Product overview: TPS79501DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79501DCQR can be used for catalog matching and distributor lookup.

500mA LDO, 5.5V In/Out, 105mV Dropout, SOT-223 Product overview: TPS79501DCQR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79501DCQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS79501DCQR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS79501DCQR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS79501DCQR
IC REG LIN POS ADJ 500MA SOT223

IC REG LIN POS ADJ 500MA SOT223

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS79501DCQR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79501DCQR
PMIC - Voltage Regulators - Linear TPS79501DCQR
IC REG LIN POS ADJ 500MA SOT223

IC REG LIN POS ADJ 500MA SOT223

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS79501DCQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS79501DCQR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS79501DCQR
IC REG LIN POS ADJ 500MA SOT223

IC REG LIN POS ADJ 500MA SOT223

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79501DCQR
LDO Voltage Regulators TPS79501DCQR
LDO Voltage Regulators High PSRR Fast RF High-Enable 500-mA

LDO Voltage Regulators High PSRR Fast RF High-Enable 500-mA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79501DCQR 026904-TPS79501DCQR 296-13806-6-ND 776-TPS79501DCQR TPS79501DCQR TPS79501DCQR TPS79501DCQR TPS79501DCQR
Product Name TPS79501 Single Output LDO, 500mA, Adj.(1.2 to 5.5V), Low Noise, High PSRR PMIC - PMIC - Voltage Regulators - Linear - TPS79501DCQR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 500mA 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; SON,SOT-223 Other; SOT-223-6 Other; SOT-223-6 Other; SOT-223 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 5.4 volts 1.2 volts 1.2 to 5.5 volts 5.5 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ24035RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ24352DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.00E-3 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Power Management IC - 713-BQ24770RUYR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers