V REG LDO 0.25A +3.3V, SMD, 79433; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH1592 |
| Product Name | V Reg Ldo 0.25A +3.3V, Smd, 79433; Output Type Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts |