LDO, FIXED, 3.3V, 0.25A, SOT-223-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 27AJ0794 |
| Product Name | Ldo, Fixed, 3.3V, 0.25A, Sot-223-6; Output Type Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts |