Single Output LDO, 250mA, Fixed(3.3V), High PSRR, Low Noise 6-SOT-223 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1273612-TPS79433DCQ
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: SOT-223-6
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Audio, Wireless, Communications & Networking, Consumer Electronics, Portable Devices, Power Management
Family Part Number: TPS79433
Manufacturer Pack Quantity: 78
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.2V at 250mA
Current - Quiescent (Iq): 220μA
Fixed Positive LDO Regulator, 3.3V, 0.2V Dropout, BICMOS, PDSO6
3.3V 250mA LDO Regulator, 5.5V In, SOT-223 Product overview: TPS79433DCQ from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 250mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 250mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79433DCQ can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-223-6
LDO Voltage Regulators High PSRR Fast RF High-Enable 250-mA
IC REG LIN 3.3V 250MA SOT223-6
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS79433DCQ | 1273612-TPS79433DCQ | TPS79433DCQ | 776-TPS79433DCQ | 296-34653-5-ND | TPS79433DCQ | TPS79433DCQ |
| Product Name | TPS79433 Single Output LDO, 250mA, Fixed(3.3V), High PSRR, Low Noise | PMIC - PMIC - Voltage Regulators - Linear - TPS79433DCQ | 3.3V 250mA 5.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; MSOP-PowerPAD,SOT-223 | Other; SOT-223-6 | Other; SOT-223-6 | Other; SOT-223 | Other; SOT-223-6 | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |