Texas Instruments TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise TPS79425DGNTG4

Description
Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise - TPS79425DGNTG4 - Texas Instruments
Dallas, TX, United States
TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise
TPS79425DGNTG4
TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise TPS79425DGNTG4
Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85

Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85

Buy Now Datasheet
Singapore, Singapore
Low-Power MSOP LDO Voltage Regulator IC
699-TPS79425DGNTG4
Low-Power MSOP LDO Voltage Regulator IC 699-TPS79425DGNTG4
Ultralow-Noise, High-PSRR, Fast, 250-mA Low-Dropout Linear Regulators 8-MSOP-PowerPAD -40 to 85 Product overview: TPS79425DGNTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79425DGNTG4 can be used for catalog matching and distributor lookup.

Ultralow-Noise, High-PSRR, Fast, 250-mA Low-Dropout Linear Regulators 8-MSOP-PowerPAD -40 to 85 Product overview: TPS79425DGNTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, MSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, MSOP, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79425DGNTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS79425DGNTG4 - 1113418-TPS79425DGNTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79425DGNTG4
1113418-TPS79425DGNTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79425DGNTG4 1113418-TPS79425DGNTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113418-TPS79425DGNT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 250mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP-PowerPad Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Operating Supply Current: 220μA PSRR: 65dB to 40dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1113418-TPS79425DGNTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 250mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 220μA
PSRR: 65dB to 40dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ultralow-Noise, High-PSRR, Fast, 250-mA Low-Dropout Linear Regulators 8-MSOP-PowerPAD -40 to 85 - 815-TPS79425DGNTG4 - Utmel Electronic Limited
Hong Kong, China
Ultralow-Noise, High-PSRR, Fast, 250-mA Low-Dropout Linear Regulators 8-MSOP-PowerPAD -40 to 85
815-TPS79425DGNTG4
Ultralow-Noise, High-PSRR, Fast, 250-mA Low-Dropout Linear Regulators 8-MSOP-PowerPAD -40 to 85 815-TPS79425DGNTG4
Ultralow-Noise, High-PSRR, Fast, 250-mA Low-Dropout Linear Regulators 8-MSOP-PowerPAD -40 to 85

Ultralow-Noise, High-PSRR, Fast, 250-mA Low-Dropout Linear Regulators 8-MSOP-PowerPAD -40 to 85

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79425DGNTG4 699-TPS79425DGNTG4 1113418-TPS79425DGNTG4 815-TPS79425DGNTG4
Product Name TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise Low-Power MSOP LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79425DGNTG4 Ultralow-Noise, High-PSRR, Fast, 250-mA Low-Dropout Linear Regulators 8-MSOP-PowerPAD -40 to 85
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; MSOP-PowerPAD,SOT-223 Other; HTSSOP Other; 8-MSOP-PowerPad SSOP; Other; HTSSOP EP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24075RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24014DRCRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2057TTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ25620RYKR - ODG (Origin Data Global)
Specs
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details