Texas Instruments TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise TPS79425DCQG4

Description
Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise 6-SOT-223 -40 to 85
Request a Quote Datasheet
Description
Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise 6-SOT-223 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise - TPS79425DCQG4 - Texas Instruments
Dallas, TX, United States
TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise
TPS79425DCQG4
TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise TPS79425DCQG4
Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise 6-SOT-223 -40 to 85

Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise 6-SOT-223 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79425DCQG4 - 1273607-TPS79425DCQG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79425DCQG4
1273607-TPS79425DCQG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79425DCQG4 1273607-TPS79425DCQG4
Manufacturer: Texas Instruments Win Source Part Number: 1273607-TPS79425DCQG 4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: SOT-223-6 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 250mA Family Name: TPS79425 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 220μA PSRR: 65dB ~ 40dB (100Hz ~ 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-223-6 Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX8887EZK25; MCP1826S2502E/DC; AP130 -25YL-U; Introduction Date: October 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1273607-TPS79425DCQG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-223-6
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: TPS79425
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 220μA
PSRR: 65dB ~ 40dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-223-6
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX8887EZK25; MCP1826S2502E/DC; AP130 -25YL-U;
Introduction Date: October 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5V 250MA LDO Voltage Regulator IC
699-TPS79425DCQG4
2.5V 250MA LDO Voltage Regulator IC 699-TPS79425DCQG4
IC REG LIN 2.5V 250MA SOT223-6 Product overview: TPS79425DCQG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79425DCQG4 can be used for catalog matching and distributor lookup.

IC REG LIN 2.5V 250MA SOT223-6 Product overview: TPS79425DCQG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 250MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79425DCQG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS79425DCQG4 1273607-TPS79425DCQG4 699-TPS79425DCQG4
Product Name TPS79425 Single Output LDO, 250mA, Fixed(2.5V), High PSRR, Low Noise PMIC - PMIC - Voltage Regulators - Linear - TPS79425DCQG4 2.5V 250MA LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; MSOP-PowerPAD,SOT-223 Other; SOT-223-6 Other; SOT-223-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

7V Power Management IC - 713-BQ27000DRKR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Output Voltage 0.4000 volts
IOUT 0.0050 amps
View Details
2 suppliers
Battery Chargers - BQ24703PWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24725RGRR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - BQ24160ARGER - 039665-BQ24160ARGER - Win Source Electronics
Specs
Package Type Other; 24-VQFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers