Single Output LDO, 250mA, Fixed(1.8V), High PSRR, Low Noise 8-MSOP-PowerPAD -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TPS79418DGNRG4 |
| Product Name | TPS79418 Single Output LDO, 250mA, Fixed(1.8V), High PSRR, Low Noise |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed |
| Package Type | Other; MSOP-PowerPAD,SOT-223 |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown |
| Output Voltage | 1.8 volts |