Texas Instruments Standard Linear and Logic Ldo, Adj, 1.2V-5.5V, 0.25A, Hvssop-8; Output Type Texas Instruments TPS79401DGNR

Description
LDO, ADJ, 1.2V-5.5V, 0.25A, HVSSOP-8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:250mA; RoHS Compliant: Yes
Description
LDO, ADJ, 1.2V-5.5V, 0.25A, HVSSOP-8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:250mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.2V-5.5V, 0.25A, Hvssop-8; Output Type Texas Instruments - 27AJ0793 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.2V-5.5V, 0.25A, Hvssop-8; Output Type Texas Instruments
27AJ0793
Ldo, Adj, 1.2V-5.5V, 0.25A, Hvssop-8; Output Type Texas Instruments 27AJ0793
LDO, ADJ, 1.2V-5.5V, 0.25A, HVSSOP-8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:250mA; RoHS Compliant: Yes

LDO, ADJ, 1.2V-5.5V, 0.25A, HVSSOP-8; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:250mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0793
Product Name Ldo, Adj, 1.2V-5.5V, 0.25A, Hvssop-8; Output Type Texas Instruments
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details