Texas Instruments 4.75V 200mA SOT-23 LDO Voltage Regulator IC TPS793475DBVRG4

Description
4.75V 200mA LDO, Low Noise, High PSRR, SOT-23-6 Product overview: TPS793475DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.75V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.75V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS793475DBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.75V 200mA LDO, Low Noise, High PSRR, SOT-23-6 Product overview: TPS793475DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.75V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.75V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS793475DBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.75V 200mA SOT-23 LDO Voltage Regulator IC
699-TPS793475DBVRG4
4.75V 200mA SOT-23 LDO Voltage Regulator IC 699-TPS793475DBVRG4
4.75V 200mA LDO, Low Noise, High PSRR, SOT-23-6 Product overview: TPS793475DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.75V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.75V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS793475DBVRG4 can be used for catalog matching and distributor lookup.

4.75V 200mA LDO, Low Noise, High PSRR, SOT-23-6 Product overview: TPS793475DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.75V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.75V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS793475DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS793475DBVRG4 - 135454-TPS793475DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS793475DBVRG4
135454-TPS793475DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS793475DBVRG4 135454-TPS793475DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 135454-TPS793475DBVR G4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.077V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 4.75V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 4.75V Dropout Voltage-Max: 0.13V @ 200mA Operating Supply Current: 220μA PSRR: 70dB to 43dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Audio, Portable Devices, Consumer Electronics, Communications & Networking, Wireless, Power Management, RF Communications

Manufacturer: Texas Instruments
Win Source Part Number: 135454-TPS793475DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.077V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 4.75V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 4.75V
Dropout Voltage-Max: 0.13V @ 200mA
Operating Supply Current: 220μA
PSRR: 70dB to 43dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Audio, Portable Devices, Consumer Electronics, Communications & Networking, Wireless, Power Management, RF Communications

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-TPS793475DBVRG4 135454-TPS793475DBVRG4
Product Name 4.75V 200mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS793475DBVRG4
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-23-6 SOT23; Other; SOT-23-6
Output Voltage 4.75 volts 4.75 volts
IOUT 0.2000 amps 0.2000 amps
Dropout Voltage 0.0770 volts 0.1300 volts
Unlock Full Specs
to access all available technical data