IC, V REG, LINEAR, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
LDO VOLTAGE REGULATOR, 3.3V, 0.2A, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:102mV RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 29AH8258 | 77C1365 |
| Product Name | Ic, V Reg, Linear, 0.2A, Sot-23-5; Output Type Texas Instruments | Ldo Voltage Regulator, 3.3V, 0.2A, 5-Sot-23; Output Type Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |