Texas Instruments Standard Linear and Logic Ldo, Fixed, 3V, 0.2A, Sot-23-5; Output Type Texas Instruments TPS79330DBVR

Description
LDO, FIXED, 3V, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes
Description
LDO, FIXED, 3V, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3V, 0.2A, Sot-23-5; Output Type Texas Instruments - 28AH6185 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3V, 0.2A, Sot-23-5; Output Type Texas Instruments
28AH6185
Ldo, Fixed, 3V, 0.2A, Sot-23-5; Output Type Texas Instruments 28AH6185
LDO, FIXED, 3V, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 3V, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 3V, 200Ma, 5-Sot-23; Output Type Texas Instruments - 77C1364 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3V, 200Ma, 5-Sot-23; Output Type Texas Instruments
77C1364
Ldo Voltage Regulator, 3V, 200Ma, 5-Sot-23; Output Type Texas Instruments 77C1364
LDO VOLTAGE REGULATOR, 3V, 200mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:112mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3V, 200mA, 5-SOT-23; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:112mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 28AH6185 77C1364
Product Name Ldo, Fixed, 3V, 0.2A, Sot-23-5; Output Type Texas Instruments Ldo Voltage Regulator, 3V, 200Ma, 5-Sot-23; Output Type Texas Instruments
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details