The TPS79325DBVRG4 is a low-dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd. designed for low-power applications. It features a maximum output current of 200 mA and is available in a compact SOT-23 package, making it suitable for space-constrained designs. The device offers high power-supply rejection ratio (PSRR) and low output voltage noise, which is beneficial for noise-sensitive applications such as RF electronics and audio devices. It has a fast start-up time of approximately 50 Oºs and operates with a low quiescent current of 170 OºA, further enhancing its efficiency. The TPS79325DBVRG4 is stable with a small 2.2 OºF ceramic capacitor on the output, ensuring reliable performance across various load conditions. Its operating temperature range is from -40°C to 125°C, making it versatile for different environments. This regulator is ideal for portable applications, including handsets and PDAs, where size and power efficiency are critical.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS79325DBVRG4 |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |