LDO, FIXED, 1.8V, 0.2A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 33AH5399 |
| Product Name | Ldo, Fixed, 1.8V, 0.2A, Sot-23-5; Output Type Texas Instruments |
| Input Voltage | 2.7 to 5.5 volts |