Texas Instruments 1.8V 200mA SOT-23 LDO Voltage Regulator IC TPS79318DBVR G4

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.8V 200mA SOT-23-5 Product overview: TPS79318DBVR G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79318DBVR G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.8V 200mA SOT-23-5 Product overview: TPS79318DBVR G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79318DBVR G4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 200mA SOT-23 LDO Voltage Regulator IC
699-TPS79318DBVR G4
1.8V 200mA SOT-23 LDO Voltage Regulator IC 699-TPS79318DBVR G4
Linear Voltage Regulator IC Positive Fixed 1 Output 1.8V 200mA SOT-23-5 Product overview: TPS79318DBVR G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79318DBVR G4 can be used for catalog matching and distributor lookup.

Linear Voltage Regulator IC Positive Fixed 1 Output 1.8V 200mA SOT-23-5 Product overview: TPS79318DBVR G4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79318DBVR G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits(ICs) - 004580-TPS79318DBVR G4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
004580-TPS79318DBVR G4
Integrated Circuits(ICs) 004580-TPS79318DBVR G4
Manufacturer: Texas Instruments Win Source Part Number: 004580-TPS79318DBVR G4 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 150°C Package: SC-74A, SOT-753 Manufacturer Device Package: SOT-23-5 Regulator Topology: Positive Fixed Voltage - Output: 1.8V Current - Output: 200mA Number of Regulators: 1 Voltage - Input: 2.7 V ~ 5.5 V Current - Limit (Min): 285mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004580-TPS79318DBVR G4
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 150°C
Package: SC-74A, SOT-753
Manufacturer Device Package: SOT-23-5
Regulator Topology: Positive Fixed
Voltage - Output: 1.8V
Current - Output: 200mA
Number of Regulators: 1
Voltage - Input: 2.7 V ~ 5.5 V
Current - Limit (Min): 285mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-TPS79318DBVR G4 004580-TPS79318DBVR G4
Product Name 1.8V 200mA SOT-23 LDO Voltage Regulator IC Integrated Circuits(ICs)
Package Type Other; Reel(TR) SOT23; Other; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data