Texas Instruments Standard Linear and Logic Ldo, Adj, 1.22-5.5V, 0.2A, Sot-23-6; Output Type Texas Instruments TPS79301DBVT

Description
LDO, ADJ, 1.22-5.5V, 0.2A, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:5.5V; Output Current:200mA; RoHS Compliant: Yes
Description
LDO, ADJ, 1.22-5.5V, 0.2A, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:5.5V; Output Current:200mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.22-5.5V, 0.2A, Sot-23-6; Output Type Texas Instruments - 27AJ0791 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.22-5.5V, 0.2A, Sot-23-6; Output Type Texas Instruments
27AJ0791
Ldo, Adj, 1.22-5.5V, 0.2A, Sot-23-6; Output Type Texas Instruments 27AJ0791
LDO, ADJ, 1.22-5.5V, 0.2A, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:5.5V; Output Current:200mA; RoHS Compliant: Yes

LDO, ADJ, 1.22-5.5V, 0.2A, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:5.5V; Output Current:200mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0791
Product Name Ldo, Adj, 1.22-5.5V, 0.2A, Sot-23-6; Output Type Texas Instruments
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details