Texas Instruments Standard Linear and Logic V Reg, Ldo 0.2A Adj, Smd, Sot-23-6; Output Type Texas Instruments TPS79301DBVRQ1

Description
V REG, LDO 0.2A ADJ, SMD, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:200mA; RoHS Compliant: Yes
Description
V REG, LDO 0.2A ADJ, SMD, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:200mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg, Ldo 0.2A Adj, Smd, Sot-23-6; Output Type Texas Instruments - 29AH8257 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, Ldo 0.2A Adj, Smd, Sot-23-6; Output Type Texas Instruments
29AH8257
V Reg, Ldo 0.2A Adj, Smd, Sot-23-6; Output Type Texas Instruments 29AH8257
V REG, LDO 0.2A ADJ, SMD, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:200mA; RoHS Compliant: Yes

V REG, LDO 0.2A ADJ, SMD, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:200mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8257
Product Name V Reg, Ldo 0.2A Adj, Smd, Sot-23-6; Output Type Texas Instruments
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details