Texas Instruments Standard Linear and Logic V Reg, Ldo, 1.2-5.5V, Smd, Sot-23-6; Output Type Texas Instruments TPS79301DBVR

Description
V REG, LDO, 1.2-5.5V, SMD, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:5.5V; Output Current:200mA; RoHS Compliant: Yes
Description
V REG, LDO, 1.2-5.5V, SMD, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:5.5V; Output Current:200mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg, Ldo, 1.2-5.5V, Smd, Sot-23-6; Output Type Texas Instruments - 29AH8256 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, Ldo, 1.2-5.5V, Smd, Sot-23-6; Output Type Texas Instruments
29AH8256
V Reg, Ldo, 1.2-5.5V, Smd, Sot-23-6; Output Type Texas Instruments 29AH8256
V REG, LDO, 1.2-5.5V, SMD, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:5.5V; Output Current:200mA; RoHS Compliant: Yes

V REG, LDO, 1.2-5.5V, SMD, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.22V; Adjustable Output Voltage Max:5.5V; Output Current:200mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AH8256
Product Name V Reg, Ldo, 1.2-5.5V, Smd, Sot-23-6; Output Type Texas Instruments
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details