Texas Instruments TPS79230 Single Output LDO, 100mA, Fixed(3.0V), Low Noise, High PSRR TPS79230DBVTG4

Description
Single Output LDO, 100mA, Fixed(3.0V), Low Noise, High PSRR 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.0V), Low Noise, High PSRR 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79230 Single Output LDO, 100mA, Fixed(3.0V),  Low Noise, High PSRR - TPS79230DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS79230 Single Output LDO, 100mA, Fixed(3.0V), Low Noise, High PSRR
TPS79230DBVTG4
TPS79230 Single Output LDO, 100mA, Fixed(3.0V), Low Noise, High PSRR TPS79230DBVTG4
Single Output LDO, 100mA, Fixed(3.0V), Low Noise, High PSRR 5-SOT-23 -40 to 125

Single Output LDO, 100mA, Fixed(3.0V), Low Noise, High PSRR 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3V 100mA SOT-23 LDO Voltage Regulator IC
699-TPS79230DBVTG4
3V 100mA SOT-23 LDO Voltage Regulator IC 699-TPS79230DBVTG4
3V LDO Regulator, 100mA, 55mV Dropout, SOT-23-5 Product overview: TPS79230DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79230DBVTG4 can be used for catalog matching and distributor lookup.

3V LDO Regulator, 100mA, 55mV Dropout, SOT-23-5 Product overview: TPS79230DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79230DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS79230DBVTG4 - 055964-TPS79230DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79230DBVTG4
055964-TPS79230DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79230DBVTG4 055964-TPS79230DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 055964-TPS79230DBVTG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.055V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.1V @ 100mA Operating Supply Current: 250μA PSRR: 70dB to 47dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055964-TPS79230DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.055V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.1V @ 100mA
Operating Supply Current: 250μA
PSRR: 70dB to 47dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79230DBVTG4 699-TPS79230DBVTG4 055964-TPS79230DBVTG4
Product Name TPS79230 Single Output LDO, 100mA, Fixed(3.0V), Low Noise, High PSRR 3V 100mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79230DBVTG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data