Texas Instruments Standard Linear and Logic Ldo, Fixed, 4.7V, 0.1A, Sot-23-5; Output Type Texas Instruments TPS79147DBVT

Description
LDO, FIXED, 4.7V, 0.1A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:4.7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes
Description
LDO, FIXED, 4.7V, 0.1A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:4.7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 4.7V, 0.1A, Sot-23-5; Output Type Texas Instruments - 27AJ0788 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 4.7V, 0.1A, Sot-23-5; Output Type Texas Instruments
27AJ0788
Ldo, Fixed, 4.7V, 0.1A, Sot-23-5; Output Type Texas Instruments 27AJ0788
LDO, FIXED, 4.7V, 0.1A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:4.7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 4.7V, 0.1A, SOT-23-5; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:4.7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AJ0788
Product Name Ldo, Fixed, 4.7V, 0.1A, Sot-23-5; Output Type Texas Instruments
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details