Automotive Catalog UltraLow Noise High PSRR Fast RF 100-mA Low-Dropout Linear Regulator 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 798217-TPS79147DBVRG
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 100mA
Family Name: TPS79147-Q1
Output Voltage: 4.7V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA
PSRR: 70dB ~ 37dB (100Hz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: SOT-23-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.7V @ 100mA
Alternative Parts (Cross-Reference): RT9193-47PJ5; RT9193-46PJ5; RT9193-46PB;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: Unknown
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Automotive 4.7V 100mA LDO Regulator, SOT-23-5 Product overview: TPS79147DBVRG4Q1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 4.7V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 4.7V, 100mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS79147DBVRG4Q1
LDO Voltage Regulators Sgl Output LDO 100mA Adj
IC REG LINEAR 4.7V 100MA SOT23-5
IC REG LINEAR 4.7V 100MA SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS79147DBVRG4Q1 | 798217-TPS79147DBVRG4Q1 | 776-TPS79147DBVRG4Q1 | TPS79147DBVRG4Q1 | TPS79147DBVRG4Q1 | TPS79147DBVRG4Q1 |
| Product Name | TPS79147-Q1 Automotive Catalog UltraLow Noise High PSRR Fast RF 100-mA Low-Dropout Linear Regulator | PMIC - PMIC - Voltage Regulators - Linear - TPS79147DBVRG4Q1 | Automotive 4.7V 100mA SOT-23 LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | Other; SOT-23-5 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 4.7 volts | 4.7 volts | 4.7 volts | 4.7 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |