Texas Instruments TPS79133 Single Output LDO, 100mA, Fixed(3.3V), High PSRR, Low Noise TPS79133DBVTG4

Description
Single Output LDO, 100mA, Fixed(3.3V), High PSRR, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(3.3V), High PSRR, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79133 Single Output LDO, 100mA, Fixed(3.3V), High PSRR,  Low Noise - TPS79133DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS79133 Single Output LDO, 100mA, Fixed(3.3V), High PSRR, Low Noise
TPS79133DBVTG4
TPS79133 Single Output LDO, 100mA, Fixed(3.3V), High PSRR, Low Noise TPS79133DBVTG4
Single Output LDO, 100mA, Fixed(3.3V), High PSRR, Low Noise 5-SOT-23 -40 to 125

Single Output LDO, 100mA, Fixed(3.3V), High PSRR, Low Noise 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 100mA 5.5V SOT-23 LDO Voltage Regulator IC
699-TPS79133DBVTG4
3.3V 100mA 5.5V SOT-23 LDO Voltage Regulator IC 699-TPS79133DBVTG4
3.3V LDO Regulator, 100mA, SOT-23-5, 5.5V In, 50mV Dropout Product overview: TPS79133DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79133DBVTG4 can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 100mA, SOT-23-5, 5.5V In, 50mV Dropout Product overview: TPS79133DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 100mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79133DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS79133DBVTG4 - 1113381-TPS79133DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79133DBVTG4
1113381-TPS79133DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79133DBVTG4 1113381-TPS79133DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113381-TPS79133DBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.9V @ 100mA Operating Supply Current: 250μA PSRR: 70dB to 37dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking, Wireless, RF Communications, Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 1113381-TPS79133DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.9V @ 100mA
Operating Supply Current: 250μA
PSRR: 70dB to 37dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Wireless, RF Communications, Defence, Military & Aerospace

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79133DBVTG4 699-TPS79133DBVTG4 1113381-TPS79133DBVTG4
Product Name TPS79133 Single Output LDO, 100mA, Fixed(3.3V), High PSRR, Low Noise 3.3V 100mA 5.5V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79133DBVTG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27320YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ2004ESNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Reference - ATL431LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ24262RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details