Texas Instruments TPS79118 Single Output LDO, 100mA, Fixed(1.8V), High PSRR, Low Noise TPS79118DBVRG4

Description
Single Output LDO, 100mA, Fixed(1.8V), High PSRR, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Fixed(1.8V), High PSRR, Low Noise 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79118 Single Output LDO, 100mA, Fixed(1.8V), High PSRR,  Low Noise - TPS79118DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS79118 Single Output LDO, 100mA, Fixed(1.8V), High PSRR, Low Noise
TPS79118DBVRG4
TPS79118 Single Output LDO, 100mA, Fixed(1.8V), High PSRR, Low Noise TPS79118DBVRG4
Single Output LDO, 100mA, Fixed(1.8V), High PSRR, Low Noise 5-SOT-23 -40 to 125

Single Output LDO, 100mA, Fixed(1.8V), High PSRR, Low Noise 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.8V 100mA SOT-23 LDO Voltage Regulator IC
699-TPS79118DBVRG4
Low-Power 1.8V 100mA SOT-23 LDO Voltage Regulator IC 699-TPS79118DBVRG4
1.8V LDO Linear Regulator, 100mA, Ultralow Noise, SOT-23-5 Product overview: TPS79118DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.8V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.8V, 100mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79118DBVRG4 can be used for catalog matching and distributor lookup.

1.8V LDO Linear Regulator, 100mA, Ultralow Noise, SOT-23-5 Product overview: TPS79118DBVRG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 1.8V, 100mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.8V, 100mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79118DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS79118DBVRG4 - 108032-TPS79118DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79118DBVRG4
108032-TPS79118DBVRG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79118DBVRG4 108032-TPS79118DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 108032-TPS79118DBVRG 4 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 250μA PSRR: 80dB to 45dB (100Hz to 100kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 108032-TPS79118DBVRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 250μA
PSRR: 80dB to 45dB (100Hz to 100kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79118DBVRG4 699-TPS79118DBVRG4 108032-TPS79118DBVRG4
Product Name TPS79118 Single Output LDO, 100mA, Fixed(1.8V), High PSRR, Low Noise Low-Power 1.8V 100mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79118DBVRG4
Regulator Type Low Dropout Low Dropout
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOT-23 Other; SOT-23-5 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data