Texas Instruments TPS79101 Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR, Low Noise TPS79101DBVTG4

Description
Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR, Low Noise 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR, Low Noise 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79101 Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR,  Low Noise - TPS79101DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS79101 Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR, Low Noise
TPS79101DBVTG4
TPS79101 Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR, Low Noise TPS79101DBVTG4
Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR, Low Noise 6-SOT-23 -40 to 125

Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR, Low Noise 6-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS79101DBVTG4 - 1113377-TPS79101DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79101DBVTG4
1113377-TPS79101DBVTG4
PMIC - PMIC - Voltage Regulators - Linear - TPS79101DBVTG4 1113377-TPS79101DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1113377-TPS79101DBVT G4 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 250μA Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace, Avionics, RF Communications, Wireless, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1113377-TPS79101DBVTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 250μA
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace, Avionics, RF Communications, Wireless, Portable Devices

Buy Now Datasheet
Singapore, Singapore
100mA 5.5V SOT-23 LDO Voltage Regulator IC
699-TPS79101DBVTG4
100mA 5.5V SOT-23 LDO Voltage Regulator IC 699-TPS79101DBVTG4
Adj LDO 100mA, 5.5V In/Out, 38mV Dropout, SOT-23-6 Product overview: TPS79101DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79101DBVTG4 can be used for catalog matching and distributor lookup.

Adj LDO 100mA, 5.5V In/Out, 38mV Dropout, SOT-23-6 Product overview: TPS79101DBVTG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79101DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
IC REG LIN POS ADJ 100MA SOT23-6 - 815-TPS79101DBVTG4 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN POS ADJ 100MA SOT23-6
815-TPS79101DBVTG4
IC REG LIN POS ADJ 100MA SOT23-6 815-TPS79101DBVTG4
IC REG LIN POS ADJ 100MA SOT23-6

IC REG LIN POS ADJ 100MA SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number TPS79101DBVTG4 1113377-TPS79101DBVTG4 699-TPS79101DBVTG4 815-TPS79101DBVTG4
Product Name TPS79101 Single Output LDO, 100mA, Adj.(1.2 to 5.5V), High PSRR, Low Noise PMIC - PMIC - Voltage Regulators - Linear - TPS79101DBVTG4 100mA 5.5V SOT-23 LDO Voltage Regulator IC IC REG LIN POS ADJ 100MA SOT23-6
Regulator Type Low Dropout Low Dropout
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOT-23 SOT23; Other; SOT-23-6 Other; SOT-23-6 SOT23; Other; SOT-23
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable
Output Voltage 1.2 to 5.2 volts 1.2 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24080DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24074RGTR - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Battery Chargers - BQ25100AYFPR - ODG (Origin Data Global)
Specs
Package Type Other; 6-XFBGA, DSBGA
Operating Temperature 0 to 125 C (32 to 257 F)
View Details