Texas Instruments Standard Linear and Logic Ic, V Reg, Ldo 0.1A Adj, Smd, 79101; Output Type Texas Instruments TPS79101DBVT

Description
IC, V REG, LDO 0.1A ADJ, SMD, 79101; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:100mA; RoHS Compliant: Yes
Description
IC, V REG, LDO 0.1A ADJ, SMD, 79101; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:100mA; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg, Ldo 0.1A Adj, Smd, 79101; Output Type Texas Instruments - 54AH1642 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg, Ldo 0.1A Adj, Smd, 79101; Output Type Texas Instruments
54AH1642
Ic, V Reg, Ldo 0.1A Adj, Smd, 79101; Output Type Texas Instruments 54AH1642
IC, V REG, LDO 0.1A ADJ, SMD, 79101; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:100mA; RoHS Compliant: Yes

IC, V REG, LDO 0.1A ADJ, SMD, 79101; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:5.5V; Output Current:100mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH1642
Product Name Ic, V Reg, Ldo 0.1A Adj, Smd, 79101; Output Type Texas Instruments
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details