Texas Instruments TPS79101-Q1 Automotive Catalog, Ultra-Low Noise High PSRR Fast RF 100-mA Low-Dropout Linear Regulator TPS79101DBVRG4Q1

Description
Automotive Catalog, Ultra-Low Noise High PSRR Fast RF 100-mA Low-Dropout Linear Regulator 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog, Ultra-Low Noise High PSRR Fast RF 100-mA Low-Dropout Linear Regulator 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS79101-Q1 Automotive Catalog, Ultra-Low Noise High PSRR Fast RF 100-mA Low-Dropout Linear Regulator - TPS79101DBVRG4Q1 - Texas Instruments
Dallas, TX, United States
TPS79101-Q1 Automotive Catalog, Ultra-Low Noise High PSRR Fast RF 100-mA Low-Dropout Linear Regulator
TPS79101DBVRG4Q1
TPS79101-Q1 Automotive Catalog, Ultra-Low Noise High PSRR Fast RF 100-mA Low-Dropout Linear Regulator TPS79101DBVRG4Q1
Automotive Catalog, Ultra-Low Noise High PSRR Fast RF 100-mA Low-Dropout Linear Regulator 6-SOT-23 -40 to 125

Automotive Catalog, Ultra-Low Noise High PSRR Fast RF 100-mA Low-Dropout Linear Regulator 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Automotive 100mA 5.5V SOT-23 LDO Voltage Regulator IC
699-TPS79101DBVRG4Q1
Automotive 100mA 5.5V SOT-23 LDO Voltage Regulator IC 699-TPS79101DBVRG4Q1
100mA LDO, 5.5V, SOT-23-6, Low Noise, Automotive Product overview: TPS79101DBVRG4Q1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 100mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 100mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79101DBVRG4Q1 can be used for catalog matching and distributor lookup.

100mA LDO, 5.5V, SOT-23-6, Low Noise, Automotive Product overview: TPS79101DBVRG4Q1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 100mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 100mA, 5.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-TPS79101DBVRG4Q1 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - TPS79101DBVRG4Q1 - 104313-TPS79101DBVRG4Q1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS79101DBVRG4Q1
104313-TPS79101DBVRG4Q1
PMIC - PMIC - Voltage Regulators - Linear - TPS79101DBVRG4Q1 104313-TPS79101DBVRG4Q1
Manufacturer: Texas Instruments Win Source Part Number: 104313-TPS79101DBVRG 4Q1 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.038V @ 100mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 100mA Output Voltage: 1.2 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 250μA Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 104313-TPS79101DBVRG4Q1
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.038V @ 100mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 100mA
Output Voltage: 1.2 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 250μA
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TPS79101DBVRG4Q1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS79101DBVRG4Q1
PMIC - Voltage Regulators - Linear TPS79101DBVRG4Q1
IC REG LIN POS ADJ 100MA SOT23-6

IC REG LIN POS ADJ 100MA SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TPS79101DBVRG4Q1
LDO Voltage Regulators TPS79101DBVRG4Q1
LDO Voltage Regulators Sgl Output LDO 100mA Adj

LDO Voltage Regulators Sgl Output LDO 100mA Adj

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TPS79101DBVRG4Q1 699-TPS79101DBVRG4Q1 104313-TPS79101DBVRG4Q1 TPS79101DBVRG4Q1 TPS79101DBVRG4Q1
Product Name TPS79101-Q1 Automotive Catalog, Ultra-Low Noise High PSRR Fast RF 100-mA Low-Dropout Linear Regulator Automotive 100mA 5.5V SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TPS79101DBVRG4Q1 PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; SOT-23 Other; SOT-23-6 SOT23; Other; SOT-23-6
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 5.2 volts 5.5 volts 1.2 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24721CRHBR - ODG (Origin Data Global)
Specs
Package Type Other; 32-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24004PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Battery Chargers - BQ21061YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ24171RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details